Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400142

Description
Male adaptor
Request a Quote
Description
Male adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male adaptor for PE and PEX pipes, made of polypropylene with an EPDM gasket rated for potable water at PN16, featuring an ISO 7 conical male thread and blue-black coloring. The part is designed for installation without disassembling the pipe system. It has a 63 mm pipe diameter, a 2 inch nominal size, an overall length of 139 mm, and a weight of 0.470 kg.

Datasheet Summary
Powered by GS/AI

Male adaptor for PE and PEX pipes, made of polypropylene with an EPDM gasket rated for potable water at PN16, featuring an ISO 7 conical male thread and blue-black coloring. The part is designed for installation without disassembling the pipe system. It has a 63 mm pipe diameter, a 2 inch nominal size, an overall length of 139 mm, and a weight of 0.470 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400142 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400142
Fittings - Adapters-transitions 158400142
Male adaptor

Male adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400142
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400196 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - discontinued-Fittings - 160100350 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Cementing
Material Brass/Bronze; PVC/CPVC; PVC-U
Metric Size 5.00 mm (0.1969 inch)
View Details
Fittings - Unions - 161490635 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Tees-Wyes-Crosses - 158400177 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details