The ELGEF Plus Tapping saddle PE100 is a monobloc fitting designed for tapping live PE100 gas mains under pressure, supporting operating pressures from 1 to 5 bar. It features an integrated cutter and a pre-assembled Gas-Stop mechanism with 4 mm pin connectors and O-ring-sealed screw cap. The part is supplied without an overflow orifice and includes limited path fusion indicators with a long fusion outlet. The exact part number 193130474 corresponds to the variant with a 125 mm pipe diameter, 32 mm branch connection, 193 mm overall length, 130 mm height, 474 mm maximum outlet length, and a weight of 0.628 kg. It is suitable for SDR 9-17.6 piping and supports a maximum flow rate of 100 m³/h. The product is designed for fusion-lined connections with a moulded-on lower part.
d63-160mm / SDR11 / Monobloc version / With gas-stop type 1-5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130474 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |