Diaphragm valve type 514 PVC-U with solvent cement sockets, sized 40 mm (1 1/4 inch), rated for PN16, with a kv-value of 759 l/min at Δp=1 bar, and featuring a handwheel with built-in locking mechanism, single housing nut, and short overall length. The valve uses EPDM diaphragm, weighs 0.973 kg, and has overall dimensions of 192 mm length, 115 mm height, and M8 thread for connection.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161514015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.98 inch (101.00 mm) |