Georg Fischer Piping Systems Ltd Plastic Pipe Fittings 161050248

Description
Georg Fischer 161050248
Request a Quote
Description
Georg Fischer 161050248
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipe Fittings - 4055739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
4055739
Plastic Pipe Fittings 4055739
Georg Fischer 161050248

Georg Fischer 161050248

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 4055739
Product Name Plastic Pipe Fittings
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.500 inch (12.7 mm)
View Details
Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
Mach Flush Red Pro150 X Pro150 Butt - 5032514 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details