The ELGEF Plus Tapping saddle (kit) PE100 with part number code 193132485 is designed for tapping live mains under pressure in PE100 pipelines with SDR pipe ratings 9-17.6, compatible with diameters from d63 to d160 mm. It features a 360° rotatable outlet, an integrated cutter, a long fusion outlet, O-ring-sealed screw cap, and 4 mm pin connectors. The kit includes a lower part and a service line fitting. The unit is rated for 16 bar water pressure and 10 bar gas pressure, weighs 0.961 kg, and has dimensions L=130 mm, L4=76 mm, Db=32 mm, W=164 mm, H=209 mm, and H4=136 mm.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132485 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |