ELGEF Plus Tapping saddle (kit) PE100 for pipe sizes d63-315mm and SDR 9-33, with a 360° rotatable outlet, integrated live-line cutter, 4 mm pin connectors, and limited path fusion indicators. The unit is supplied as a complete kit including a lower part and a service line fitting, and is rated for 16 bar water pressure and 10 bar gas pressure. The part features an O-ring-sealed screw cap and a long fusion outlet. Dimensions vary by pipe size, with overall length ranging from 130 mm to 160 mm and height from 164 mm to 381 mm. Nominal diameter DN and outlet diameter Do3 are matched to compatible pipe standards.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132457 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |