The CONTAIN-IT Plus termination fitting for socket fusion, part number 727964113, is a PP-H/PE100 fitting designed for 90 mm outer diameter pipes with a pressure rating of 10 bar and SDR 11. It features an EPDM seal and has a weight of 2.614 kg. The fitting has an internal diameter (Zi) of 310 mm and external diameter (Zie) of 288 mm.
Connections for socket fusion
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 727964113 |
| Product Name | Fittings - others - termination-Fittings |
| Connection Type | Socket Fusion |