Georg Fischer Piping Systems Ltd Fittings - Saddles 193131472

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a pressure-tapping device designed for PE100 pipes with diameters from 63 mm to 400 mm and SDR ratings of 9 to 33, enabling live tapping under pressure with an integrated cutter. It features a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The saddle supports a maximum operating pressure of 16 bar for water and 10 bar for gas, and is not suitable for pipes with wall thickness exceeding SDR17. The unit includes the lower part and is compatible with specific pipe sizes as listed in the dimensional table.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a pressure-tapping device designed for PE100 pipes with diameters from 63 mm to 400 mm and SDR ratings of 9 to 33, enabling live tapping under pressure with an integrated cutter. It features a 360° rotatable outlet, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The saddle supports a maximum operating pressure of 16 bar for water and 10 bar for gas, and is not suitable for pipes with wall thickness exceeding SDR17. The unit includes the lower part and is compatible with specific pipe sizes as listed in the dimensional table.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131472 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131472
Fittings - Saddles 193131472
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131472
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001117 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130834 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001114 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details