The ELGEF Plus Tapping saddle (kit) PE100 for pipe diameters from d63 to d315mm and SDR 11-33 is supplied as a complete kit with a 360° rotatable outlet, an integrated cutter for tapping live mains under pressure, a lower part, and a service line fitting. It is rated for 16 bar water pressure and 10 bar gas pressure, and features 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. The part number 193132559 corresponds to the variant for 315mm pipe, 40mm bore, and PN16, with a weight of 1.015 kg, overall length L of 193 mm, and dimensions consistent with SDR Pipe 11-33.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132559 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |