Georg Fischer Piping Systems Ltd Fittings - Saddles 193131402

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a fitting designed for tapping live polyethylene pipes under pressure, with a 360° rotatable outlet and integrated cutter. It is rated for 10 bar with gas and 16 bar with water, and supports pipe diameters from d63 to d400mm in SDR11, SDR17.6, SDR26, and SDR33 configurations. It includes a lower part, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. It is not suitable for pipes with wall thickness exceeding SDR17. The part number 193131402 corresponds to a d63mm pipe with DN50 and PN16.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a fitting designed for tapping live polyethylene pipes under pressure, with a 360° rotatable outlet and integrated cutter. It is rated for 10 bar with gas and 16 bar with water, and supports pipe diameters from d63 to d400mm in SDR11, SDR17.6, SDR26, and SDR33 configurations. It includes a lower part, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. It is not suitable for pipes with wall thickness exceeding SDR17. The part number 193131402 corresponds to a d63mm pipe with DN50 and PN16.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131402 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131402
Fittings - Saddles 193131402
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131402
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131473 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001053 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PE; PP
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Adapters-transitions - 158400133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 75.00 mm (2.95 inch)
View Details