ELGEF Plus Tapping saddle PE100 for 40-63mm SDR 9-17.6 pipes, designed for live gas mains up to 5 bar pressure with integrated cutter and Gas-Stop System Pipelife Type S (GS 32/200 UE). Includes pre-assembled Gas-Stop, overflow orifice, and O-ring-sealed screw cap. Mounts with 4 mm pin connectors and features limited path fusion indicators. Dimensions: 193 mm length, 130 mm width, 834 mm height; weight 0.446 kg. Complete with lower part and long fusion outlet.
d40-63mm / SDR11 / Monobloc version / With gas-stop 0.2 - 5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130834 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |