Georg Fischer Piping Systems Ltd Fittings - Bends-Elbows 158400075

Description
90° Elbow
Request a Quote
Description
90° Elbow
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

90° elbow fitting for PE and PEX pipes, rated for water at PN16 pressure, made of polypropylene with an EPDM gasket suitable for drinkable water, and colored blue-black. The part is designed for installation without disassembling the pipe system. The specific variant with part number 158400075 corresponds to a 63 mm nominal diameter, with a weight of 0.916 kg, outer diameter of 114 mm, length of 144 mm, and end dimensions of 104 mm and 35 mm.

Datasheet Summary
Powered by GS/AI

90° elbow fitting for PE and PEX pipes, rated for water at PN16 pressure, made of polypropylene with an EPDM gasket suitable for drinkable water, and colored blue-black. The part is designed for installation without disassembling the pipe system. The specific variant with part number 158400075 corresponds to a 63 mm nominal diameter, with a weight of 0.916 kg, outer diameter of 114 mm, length of 144 mm, and end dimensions of 104 mm and 35 mm.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Bends-Elbows - 158400075 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Bends-Elbows
158400075
Fittings - Bends-Elbows 158400075
90° Elbow

90° Elbow

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400075
Product Name Fittings - Bends-Elbows
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131414 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193132446 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Couplers-Sockets - 158400005 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Coupling Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 158001089 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details