ELGEF Plus Tapping saddle PE100 for pipes d63-400mm with SDR11, featuring a 360° rotatable outlet, integrated cutter for live tapping, 10 bar gas and 16 bar water pressure rating, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. Not suitable for pipes with wall thickness exceeding SDR17. Includes lower part and long fusion outlet. Dimensions and weight vary with pipe size, with L = 131 mm, L4 = 402-578 mm, and H4 = 108-206 mm depending on version.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131462 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |