Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724212573

Description
length 400 mm
Request a Quote
Description
length 400 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, designed for use on various pipe materials, with a length of 400 mm. All metal components are stainless steel AISI 304, and the gasket is NBR-rated for water and gas applications up to +70°C and 10 bar pressure. This variant, identified by code 724 212 573, covers pipe diameters from 468 mm to 488 mm and weighs 14.800 kg.

Datasheet Summary
Powered by GS/AI

Multi/Clamp Double band clamp with full circle gasket, designed for use on various pipe materials, with a length of 400 mm. All metal components are stainless steel AISI 304, and the gasket is NBR-rated for water and gas applications up to +70°C and 10 bar pressure. This variant, identified by code 724 212 573, covers pipe diameters from 468 mm to 488 mm and weighs 14.800 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724212573 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724212573
Fittings - others - clamp-screw-Connections 724212573
length 400 mm

length 400 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724212573
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pipe Fittings - 4055717 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride (Unplasticised)
View Details
Fittings - Adapters-transitions - 158400099 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 97.00 mm (3.82 inch)
View Details
Fittings - Saddles - 193131414 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 193130274 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details