Blue clamp saddle for PE and PVC pipes with a stainless steel AISI430 reinforcing ring, galvanized bolts and nuts, and an NBR O-ring gasket, rated for PN16 pressure. The part is identified by code 158 001 052 for a 50 mm pipe with a 1-inch female thread, featuring four M8x40 bolts and weighing 0.206 kg. The saddle is made of polypropylene with a female thread conforming to ISO 7 (parallel), and dimensions include L=86 mm, L1=62 mm, H=82 mm, and H1=20 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001052 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |