Georg Fischer Piping Systems Ltd Fittings - others - clamp-screw-Connections 724208074

Description
length 150 mm
Request a Quote
Description
length 150 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208074 is a clamp connection designed for above-ground use on steel, ductile cast iron, or copper pipes, with a pipe diameter range of 50 to 54 mm and a maximum working pressure of 16 bar using NBR gasket material. The clamp has a length of 150 mm and weighs 0.681 kg. All metal components are stainless steel AISI 304, and the gasket is NBR compliant with EN 682 for temperatures between -10°C and +70°C. The lugs are made of ductile cast iron, and the rubber gasket is clamped to partially cover the inside of the band.

Datasheet Summary
Powered by GS/AI

The Multi/Clamp Snap with part number 724208074 is a clamp connection designed for above-ground use on steel, ductile cast iron, or copper pipes, with a pipe diameter range of 50 to 54 mm and a maximum working pressure of 16 bar using NBR gasket material. The clamp has a length of 150 mm and weighs 0.681 kg. All metal components are stainless steel AISI 304, and the gasket is NBR compliant with EN 682 for temperatures between -10°C and +70°C. The lugs are made of ductile cast iron, and the rubber gasket is clamped to partially cover the inside of the band.

Suppliers

Company
Product
Description
Supplier Links
Fittings - others - clamp-screw-Connections - 724208074 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - others - clamp-screw-Connections
724208074
Fittings - others - clamp-screw-Connections 724208074
length 150 mm

length 150 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 724208074
Product Name Fittings - others - clamp-screw-Connections
Connection Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details
Fittings - Saddles - 193131534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193132559 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193130178 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details