ELGEF Plus Tapping saddle for PE100 pipes, d160mm, SDR11, monobloc design, rated for 16 bar water and 10 bar gas, with integrated cutter for live tapping, moulded-on lower part, 4 mm pin connectors, limited path fusion indicators, and a long fusion outlet. Weight is 0.794 kg, with dimensions L3=170 mm, L4=100 mm, Db=32 mm, W=162 mm, H=233 mm, H4=96 mm, suitable for SDR pipe 11-17.6. Installed with ELGEF Plus tapping key 799 198 047 or 799 198 079.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131997 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |