654 blue clamp saddles for PE and PVC pipes feature a stainless steel AISI430 reinforcing ring, NBR O-ring with flat lip gasket, and galvanized bolts and nuts, rated for PN16 pressure. This variant supports a 75 mm pipe with 3/4 inch female thread, uses four M8×60 bolts, weighs 0.369 kg, and has dimensions L=79 mm, L1=123 mm, H=104 mm, H1=16 mm, and d1=21 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001060 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |