Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 158400103

Description
Female adaptor
Request a Quote
Description
Female adaptor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female adaptor for plastic or metal threads, with a stainless steel reinforcement ring (AISI430), made of polypropylene and featuring an EPDM gasket for drinkable water, rated for water pressure PN16, with ISO 7 parallel female thread. Suitable for PE and PEX pipes, colour blue-black. Dimensions for the 63 mm pipe size with 1-1/2 inch thread: D=114 mm, L=137 mm, l1=104 mm, l2=35 mm, l3=22 mm, weight=0.491 kg.

Datasheet Summary
Powered by GS/AI

Female adaptor for plastic or metal threads, with a stainless steel reinforcement ring (AISI430), made of polypropylene and featuring an EPDM gasket for drinkable water, rated for water pressure PN16, with ISO 7 parallel female thread. Suitable for PE and PEX pipes, colour blue-black. Dimensions for the 63 mm pipe size with 1-1/2 inch thread: D=114 mm, L=137 mm, l1=104 mm, l2=35 mm, l3=22 mm, weight=0.491 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 158400103 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
158400103
Fittings - Adapters-transitions 158400103
Female adaptor

Female adaptor

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400103
Product Name Fittings - Adapters-transitions
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193135109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193130158 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Saddles - 193131534 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 250.00 mm (9.84 inch)
View Details
Fittings - Saddles - 193132525 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 225.00 mm (8.86 inch)
View Details