The ELGEF Plus Tapping saddle (kit) PE100 is designed for tapping live mains under pressure in PE100 pipes with diameters from 63 mm to 315 mm and SDR ratings of 9-33. It features a 360° rotatable outlet, an integrated cutter, a long fusion outlet, O-ring-sealed screw cap, 4 mm pin connectors, and limited path fusion indicators. The kit includes a lower part and a service line fitting. It is rated for 16 bar water pressure and 10 bar gas pressure. The product is supplied as a complete kit and is compatible with SDR pipe ranges as specified. It is mounted with fusion and measures 130 mm to 280 mm in length depending on the variant, with a total weight ranging from 0.754 kg to 1.971 kg.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132561 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |