The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting with a ductile iron GGG45 body and RESICOAT® epoxy powder coating, designed for use with water and gas on all pipe materials. It features an EPDM gasket suitable for 0°C to +50°C, an angular deflection capability of up to 8° per socket, and A4 stainless steel Uni/Fiksers. For DN250, the fitting supports a maximum operating pressure of 16 bar for water and 8 bar for gas, with an insertion depth minimum of 130 mm, a bolt size of M20, and a total of 6 bolts. The unit weighs 37.6 kg.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385342 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |