The MULTI/JOINT® 3207 Plus Wide Range end cap is a threaded restraint fitting designed for use with various pipe materials, including ductile iron, and approved for water and gas applications. It features a GGG45 ductile iron body with RESICOAT® epoxy powder coating, an NBR gasket rated for -5°C to +50°C, and A2 stainless steel (AISI 304) bolts and nuts. The fitting accepts pipe sizes from 192 mm to 232 mm, with a minimum insertion depth of 192 mm, and supports a maximum operating pressure of 16 bar for water and 8 bar for gas. It uses an M16 bolt, has an angular deflection capability of up to 8°, and weighs 16.8 kg. Hygiene protection is included for pipe sizes DN50 to DN1025.
end cap threaded, restraint, Uni/Fiksers/A2
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385234 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |