ELGEF Plus Tapping saddle kit for PE100 pipe, designed for tapping live mains under pressure with a 360° rotatable outlet, rated for 16 bar water and 10 bar gas. The kit includes an integrated cutter, a lower part, 4 mm pin connectors, limited path fusion indicators, a long fusion outlet, and an O-ring-sealed screw cap. It is supplied with a service line fitting (ELGEF Plus Coupler or Reducer). The product is compatible with SDR pipe sizes 9-33, with nominal diameters from 63 mm to 315 mm. The assembly has a fixed length of 193 mm and depth of 132 mm across all variants. Dimensions and weight vary by pipe size and wall thickness.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132516 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |