The MULTI/JOINT® 3207 Plus Wide Range end cap threaded restraint fitting, part number 709385018, is designed for pipe systems up to DN100 with a thread size of Rp 2, suitable for ductile iron GGG45 pipes with NBR or EPDM gaskets. It features a RESICOAT® epoxy powder coating compliant with GSK standards and EN 14901, and uses stainless steel A4 quality Uni/Fiksers and A2 or A4 bolts. The fitting supports up to 16 bar water pressure and 8 bar gas pressure, with a maximum angular deflection of 8° per socket at installation. It weighs 5.200 kg and includes hygienic protection for DN50-DN1025. Installation requires consideration of insert stiffeners for plastic pipes.
end cap threaded, restraint, Uni/Fiksers/A4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709385018 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Tube - Male English Straight Thread; Mechanical |