The 654 series consists of blue clamp saddles with a stainless steel AISI430 reinforcing ring, NBR O-ring gasket with flat lip, and galvanized bolts and nuts, designed for PE and PVC pipes with a maximum pressure rating of PN16. The part number 158001061 corresponds to a saddle for a 75 mm diameter pipe with a 1 inch female thread (ISO 7), featuring four M8x60 bolts and weighing 0.384 kg. Its dimensions are 79 mm in length (L), 123 mm in length (L1), 107 mm in height (H), and 19 mm in height (H1).
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001061 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |