The MULTI/JOINT® 3207 Plus Wide Range end cap blind with restraint and Uni/Fiksers, part number 709375018, is designed for DN125 pipes and features a ductile iron GGG45 body with RESICOAT® epoxy powder coating. It includes an EPDM gasket compliant with EN 681-1, operating from 0°C to +50°C, and uses stainless steel A4 (AISI 316) Uni/Fiksers with M16 bolts. It supports a maximum angular deflection of 8° per socket and is rated for 16 bar water pressure and 8 bar gas pressure. The minimum insertion depth is 90 mm, and the unit weighs 7.900 kg. It is suitable for all pipe materials and includes hygiene protection for DN50-DN1025.
end cap blind, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709375018 |
| Product Name | Fittings - Caps-end-Caps |
| Connection Type | Mechanical |