Georg Fischer Piping Systems Ltd Fittings - Flange-Connections 709355044

Description
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers
Request a Quote
Description
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor for water and gas, with ductile iron GGG45 body and epoxy powder coating, featuring an EPDM gasket and AISI 316 stainless steel Uni/Fiksers. It accommodates pipe sizes from DN100 to DN1025, supports angular deflection up to 8°, and is rated for 232 psi water pressure. The flange has 8 bolt holes and a minimum insertion depth of 9.291 inches. Included hygiene protection applies to DN50â€"DN1025. This variant uses EPDM gasket and AISI 316 bolts, with a total weight of 14.200 kg.

Datasheet Summary
Powered by GS/AI

MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor for water and gas, with ductile iron GGG45 body and epoxy powder coating, featuring an EPDM gasket and AISI 316 stainless steel Uni/Fiksers. It accommodates pipe sizes from DN100 to DN1025, supports angular deflection up to 8°, and is rated for 232 psi water pressure. The flange has 8 bolt holes and a minimum insertion depth of 9.291 inches. Included hygiene protection applies to DN50â€"DN1025. This variant uses EPDM gasket and AISI 316 bolts, with a total weight of 14.200 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Flange-Connections - 709355044 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Flange-Connections
709355044
Fittings - Flange-Connections 709355044
MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers

MULTI/JOINT® 3057 / 3157 Plus Wide Range Flange adaptor acc. to AWWA C110, ANSI Class 125/150 LB, restraint, Uni/Fiksers

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 709355044
Product Name Fittings - Flange-Connections
Connection Type Flange Connection; Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130814 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Plastic Pipe Fittings - 1969712 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
Fittings - Saddles - 193131504 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 180.00 mm (7.09 inch)
View Details
Fittings - Adapters-transitions - 158400125 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 45.00 mm (1.77 inch)
View Details