ELGEF Plus Tapping saddle PE100 for 40-63 mm SDR pipe, designed for tapping live gas mains under pressure from 0.2 to 5 bar with an integrated cutter and Gas-Stop System Pipelife Type S (GS 32/200 UE). The monobloc version includes a pre-assembled Gas-Stop, overflow orifice, O-ring-sealed screw cap, and 4 mm pin connectors. Part number 193130814 corresponds to the 40 mm bore variant with dimensions of 193 mm length, 130 mm width, 814 mm height, and weighs 0.290 kg. Features include limited path fusion indicators and a long fusion outlet. All units are rated for SDR pipe 9-11 and support flow rates up to 750 l/min.
d40-63mm / SDR11 / Monobloc version / With gas-stop 0.2 - 5 bar
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193130814 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |