Flange adaptor for DN100 pipes, suitable for water and gas applications, with a ductile iron GGG45 body and RESICOAT® epoxy powder coating. It uses an NBR gasket compliant with EN 682 and stainless steel A4 (AISI 316) Uni/Fiksers, with A2 or A4 stainless steel bolts, nuts, and washers. Supports up to 16 bar water pressure and 8 bar gas pressure, with an angular deflection of up to 8° per socket. Weight is 8.000 kg. Flange has 8 bolt holes and a 4 M12 bolt pattern for DN100. Hygiene protection is included.
Flange adaptor, restraint, Uni/Fiksers
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 709355016 |
| Product Name | Fittings - Flange-Connections |
| Connection Type | Flange Connection; Mechanical |