Georg Fischer Piping Systems Ltd Fittings - Saddles 193135121

Description
d280- d630mm / SDR11 / Outlet d90-d125 mm
Request a Quote
Description
d280- d630mm / SDR11 / Outlet d90-d125 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Branch saddle topload PE100 with part number 193135121 is a fusion fitting designed for SDR11 pipes with a main pipe diameter of 355 mm and an outlet diameter of 125 mm, rated for 16 bar water pressure and 10 bar gas pressure. It features an electrofusion outlet with integrated pipe fixation, protected wiring without medium contact, and 4 mm pin connectors. The fitting has a maximum length of 249 mm, a width of 99 mm, a height of 260 mm, and weighs 1.530 kg. It is compatible with SDR pipes 9-26 and requires tool 799.350.477 for installation. The part is FM 1613 approved for up to 15 bar.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Branch saddle topload PE100 with part number 193135121 is a fusion fitting designed for SDR11 pipes with a main pipe diameter of 355 mm and an outlet diameter of 125 mm, rated for 16 bar water pressure and 10 bar gas pressure. It features an electrofusion outlet with integrated pipe fixation, protected wiring without medium contact, and 4 mm pin connectors. The fitting has a maximum length of 249 mm, a width of 99 mm, a height of 260 mm, and weighs 1.530 kg. It is compatible with SDR pipes 9-26 and requires tool 799.350.477 for installation. The part is FM 1613 approved for up to 15 bar.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193135121 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193135121
Fittings - Saddles 193135121
d280- d630mm / SDR11 / Outlet d90-d125 mm

d280- d630mm / SDR11 / Outlet d90-d125 mm

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193135121
Product Name Fittings - Saddles
Metric Size 355.00 mm (13.98 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131472 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 161117067 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Mechanical
Material PVC-U
English Size 4.000 inch (102 mm)
View Details
Fittings - Saddles - 193135109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Metric Size 315.00 mm (12.4 inch)
View Details
Fittings - Caps-end-Caps - 158400087 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 185.00 mm (7.28 inch)
View Details