The ELGEF Plus Tapping saddle PE100 is a monobloc tapping saddle designed for pressure tapping of PE100 pipes with diameters from 63 mm to 160 mm and SDR ratings of 9 to 17.6, supporting up to 16 bar for water and 10 bar for gas. It features an integrated cutter for live mains operation, a moulded-on lower part, 4 mm pin connectors, limited path fusion indicators, and an O-ring-sealed screw cap. The part is installed using the ELGEF Plus tapping key 799 198 047 or 799 198 079. Physical dimensions vary with pipe size, with length L3 ranging from 110 mm to 170 mm and height H ranging from 144 mm to 233 mm. The product conforms to no stated standards or qualifications.
d63-160mm / SDR11 / Monobloc version
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131992 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |