Blue clamp saddles with stainless steel reinforcing ring, flat gasket, and galvanized bolts and nuts for PN16-PN10, designed for PE and PVC pipes with ISO 7 parallel female threads. The saddle has a polypropylene body, an AISI 430 stainless steel reinforcement ring, and an NBR O-ring gasket with a flat lip. Part 158001078 is for a 125 mm pipe with a 1/2 inch thread, has six M8x50 bolts, weighs 0.578 kg, and dimensions are d1=15 mm, L=101 mm, L1=166 mm, H=169 mm, and H1=24 mm.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001078 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |