90° Tee with threaded female off take for use with PE and PEX pipes, made of polypropylene with a stainless steel AISI430 reinforcement ring and EPDM gasket for drinkable water, rated for water pressure PN16, with ISO 7 parallel female thread, and blue-black color; for size 32 mm pipe with 1/2 inch thread, dimensions are D 64 mm, L 173 mm, l1 66 mm, l2 23 mm, l3 15 mm, H 42 mm, and weight 0.202 kg.
90° Tee with threaded female off take
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158400182 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |