ELGEF Plus Tapping saddle kit for PE100 pipes, supporting diameters from 63 to 315 mm with SDR 9-33, rated for 16 bar water pressure and 10 bar gas pressure, features a 360° rotatable outlet, integrated cutter for live tapping, and includes a lower part and service line fitting. The unit has 4 mm pin connectors, O-ring-sealed screw cap, limited path fusion indicators, and a long fusion outlet. It is supplied as a complete kit with the fitting specified in the product code 193132484, which matches the listed code for d140-32 with SDR Pipe 9-17.6.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132484 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |