The ecoFIT Ball Valve type 546 Pro PVC-U is a fusion socket valve compatible with PE100 ISO, featuring a lockable lever, PTFE ball seat, and integrated stainless steel mounting inserts. The part number 161546774 corresponds to the DN25 size with FKM seat, 16 bar pressure rating, and a Kv-value of 700 l/min. It has a Z-dimension of 119 mm, a body length L of 135 mm, and weighs 0.329 kg. The valve includes standardized mounting dimensions and is compatible with the first-generation type 546.
With fusion sockets PE100 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161546774 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U; PE |
| Valve Size | 1.26 inch (32.00 mm) |