Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543157

Description
Horizontal/L-port With solvent cement sockets metric
Request a Quote
Description
Horizontal/L-port With solvent cement sockets metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way L-port ball valve with solvent cement sockets, designed for silicone-free and paint-compatible applications. The valve has a PVDF ball seat, 360° operation without a turn limiter, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and has a kv-value of 1230 l/min at Δp=1 bar. The valve body is PVC-U with FKM seals, weighing 2.705 kg. It has a DN50 bore size and compatibility with type 546 valve ends and union nuts. Dimensions include a Z-dimension of 92 mm and overall length of 261 mm.

Datasheet Summary
Powered by GS/AI

3-way L-port ball valve with solvent cement sockets, designed for silicone-free and paint-compatible applications. The valve has a PVDF ball seat, 360° operation without a turn limiter, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure and has a kv-value of 1230 l/min at Δp=1 bar. The valve body is PVC-U with FKM seals, weighing 2.705 kg. It has a DN50 bore size and compatibility with type 546 valve ends and union nuts. Dimensions include a Z-dimension of 92 mm and overall length of 261 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543157 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
161543157
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543157
Horizontal/L-port With solvent cement sockets metric

Horizontal/L-port With solvent cement sockets metric

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161543157
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514464 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 163543045 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 3.31 inch (84.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523421 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514005 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details