Ball valve type 375 PVC-U with solvent cement sockets, designed for basic industrial applications without automation. Features a true double union safe block design with PTFE ball seat and an integrated tool for seat adjustment. Compact dimensions with z-dimension of 160 mm, overall length L of 282 mm, and weight of 5.954 kg for the FKM seal variant. Operates at a maximum pressure of 10 bar with a kv-value of 11000 l/min at Δp=1 bar.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161375520 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 8.27 inch (210.00 mm) |