Silenta Premium® PP Single Branch 87.5° fitting for 16 mm pipe, with branch dimensions of 160 mm inlet, 110 mm outlet, and 5.3 mm wall thickness, 73 mm length to centerline, 63 mm branch length, and 325 mm overall length.
Silenta Premium® PP Single Branch 87,5°
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4501216006621 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Material | PP |