AQUASYSTEM Tee Female BSPP-G PP-R fitting with 32 mm nominal pipe size and 3/4 inch BSPP female thread, rated for 60 bar at 20°C. The fitting has a bore diameter of 15 mm, an outer diameter of 42.0 mm, a total length of 75.0 mm, and a length between sockets of 69.0 mm. The part is manufactured from PP-R and is designed for use in plumbing systems.
AQUASYSTEM Tee Female BSPP-G PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302903210421 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |