AQUASYSTEM Tee Female BSPP-G PP-R with a 3/4 inch BSPP female thread, 20 mm inner diameter, and 25 mm outer diameter for PP-R piping, designed for 160 bar working pressure at 20°C. The fitting has a length of 59.0 mm and a total length of 50.9 mm, with a body wall thickness of 14.8 mm. The part is identified by model code 4302902010121.
AQUASYSTEM Tee Female BSPP-G PP-R
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 4302902010121 |
| Product Name | Fittings - Tees-Wyes-Crosses |
| Fitting Type | Tee Fitting |