Georg Fischer Piping Systems Ltd Fittings - Saddles 193131444

Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Description
d63-400mm/ SDR11 / With 360° rotatable outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a fitting designed for tapping live mains under pressure in PE100 pipes with diameters from d63 to d400mm and SDR ratings from 9 to 26, featuring a 360° rotatable outlet, integrated cutter, and 4 mm pin connectors. It supports up to 10 bar for gas and 16 bar for water, with an O-ring-sealed screw cap and limited path fusion indicators. The part is compatible with pipes whose wall thickness does not exceed SDR17. This specific variant, identified by code 444, corresponds to a 90mm pipe with 32mm bore and is supplied complete with the lower part. Its dimensions are L=131mm, L4=454mm, H=76mm, H4=164mm, and it weighs 0.770 kg.

Datasheet Summary
Powered by GS/AI

The ELGEF Plus Tapping saddle PE100 is a fitting designed for tapping live mains under pressure in PE100 pipes with diameters from d63 to d400mm and SDR ratings from 9 to 26, featuring a 360° rotatable outlet, integrated cutter, and 4 mm pin connectors. It supports up to 10 bar for gas and 16 bar for water, with an O-ring-sealed screw cap and limited path fusion indicators. The part is compatible with pipes whose wall thickness does not exceed SDR17. This specific variant, identified by code 444, corresponds to a 90mm pipe with 32mm bore and is supplied complete with the lower part. Its dimensions are L=131mm, L4=454mm, H=76mm, H4=164mm, and it weighs 0.770 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Saddles - 193131444 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Saddles
193131444
Fittings - Saddles 193131444
d63-400mm/ SDR11 / With 360° rotatable outlet

d63-400mm/ SDR11 / With 360° rotatable outlet

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 193131444
Product Name Fittings - Saddles
Connection Type Electrofusion
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130434 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Unions - 161490641 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Adapters-transitions - 158400355 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 44.00 mm (1.73 inch)
View Details
Fittings - Saddles - 158001092 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details