Electrofusion tapping tees for polyethylene piping, with a 0.8 mm steel cutter and 4.7R pin tray, meet ASTM D2513, ASTM F1055, ASTM D3261, and CSA B137.4.1 standards. The part number 360093393 corresponds to a 6-inch size, weighing 1.1 lb, with a length of 7.06 inches, outlet length L2 of 4.77 inches, and z-dimension of 4.61 inches. Box quantity is 15 per pack.
"""ELECTROFUSION TAPPING TEES with 0.8 STEEL CUTTER: PE4710, IPS x 1"""" CTS Butt Outlet, .101, 4.7R Pin Trulock"""
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 360093393 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |