ELGEF Plus Tapping saddle PE100 for pipe diameters d63-400mm with SDR11, featuring a 360° rotatable outlet, integrated cutter for live tapping, 4 mm pin connectors, and limited path fusion indicators. Rated for 10 bar gas and 16 bar water, it includes a lower part and an O-ring-sealed screw cap. Not suitable for pipes with wall thickness exceeding SDR17. Dimensions vary by size, with overall length L of 131 mm and height H of 164 mm across all variants.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131537 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |