The ELGEF Plus Tapping saddle kit is designed for tapping live mains under pressure in PE100 pipes with SDR ratings of 9-11, 9-17.6, 9-26, 11-26, or 11-33, at a maximum pressure of 16 bar for water and 10 bar for gas. It features a 360° rotatable outlet, an integrated cutter, a long fusion outlet, O-ring-sealed screw cap, and 4 mm pin connectors. The kit includes the lower part and a service line fitting (ELGEF Plus Coupler or Reducer), with limited path fusion indicators. All variants share identical dimensions for L, L4, Db, W, H, and H4, measuring 132 mm, 193 mm, 32 mm, 164 mm, and 100-108 mm respectively, depending on pipe size. The product is available for pipe diameters from d63 to d315 mm.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132535 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |