Lug-style butterfly valve with hand lever, designed for PVC-U silicone-free applications, with a housing of PP-GF30 and SS316 lug-inserts. Corresponds to DN280 size with PN6 pressure rating, EPDM seal, and an overall length of 557.6 mm, width of 628.1 mm, and height of 149.4 mm. Complies with ISO 7005 PN10, EN 1092 PN10, and DIN 2501 PN10 flange standards, and overall length per EN 558, ISO 5752 (line 10). Maximum recommended system pressure is 6 bar for DN280 with hand lever. Kv-value is 34000 l/min at Δp=1 bar. Weight is 19.528 kg.
With hand lever Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161578409 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 11.02 inch (280.00 mm) |