Lug-style end installation butterfly valve for plastic piping systems with hand lever, part of the type 578 PVC-C series, features a PP-GF30 housing with SS316 lug inserts and complies with ANSI/ASME B16.5 Class 150 flange dimensions. The 163578129 variant corresponds to DN315 (12 inch) size, with a maximum system pressure of 6 bar and EPDM seat, weighing 26.106 kg. Overall dimensions include a maximum length of 663.1 mm, maximum height of 607.0 mm, and width of 663.1 mm. Flange bolt pattern uses 253 UNC 7/8 threaded holes. Valve-mounted limit switch position feedback is available as an optional accessory, sold separately.
With hand lever Flange standard ANSI/ASME
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163578129 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 11.02 inch (280.00 mm) |