Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163567009

Description
With hand lever Flange standard metric/ANSI/BS/JIS
Request a Quote Datasheet
Description
With hand lever Flange standard metric/ANSI/BS/JIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 163567009 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - butterfly-Valves - double-eccentric
163567009
Valves - Plastic-Valves - butterfly-Valves - double-eccentric 163567009
With hand lever Flange standard metric/ANSI/BS/JIS

With hand lever Flange standard metric/ANSI/BS/JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163567009
Product Name Valves - Plastic-Valves - butterfly-Valves - double-eccentric
Valve Type Butterfly
Primary Material PVC-C
Valve Size 11.02 inch (280.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305750 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 1.99 inch (50.50 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 175567009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PVDF
Valve Size 11.02 inch (280.00 mm)
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 169578804 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material ABS
Valve Size 3.54 inch (90.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517934 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details