3-way ball valve with L-port and threaded Rp sockets, compatible with DN50 size, rated for 10 bar pressure, with a kv-value of 1230 l/min at Δp=1 bar, PTFE ball seat, stainless steel mounting inserts, and a total weight of 2.705 kg. The valve features a lockable lever, 360° rotation capability, and a 90° turn limiter as an optional clip-on ring. External dimensions include a Z-dimension of 199 mm and a length of 255 mm.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543057 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |