Wafer-style intermediate installation butterfly valve for PVC-U piping, designed for nominal diameters up to DN 300 with flange standards including ISO 7005 PN 10, ANSI/ASME B16.5 Class 150, and DIN 2501 PN 10. The valve has a bare shaft and complies with EN558 and ISO 5752 dimensional standards. For DN 225, the valve has a kv-value of 19900 l/min at Δp=1 bar, an overall length of 267 mm, and weighs 5.063 kg with EPDM seals or 5.127 kg with FKM seals. Interface F07 is used for DN50-200, and F10 for DN250-300 per DIN/ISO 5211. The technical data are not guaranteed and subject to modification.
Bare shaft Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161567808 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 8.86 inch (225.00 mm) |