Diaphragm valve type 517 PVC-U with backing flanges for metric and BS piping, designed for flow rates up to 1728 l/min at 10 bar pressure rating, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 standards; features dual flow capacity, a single housing nut, handwheel with locking mechanism, flat sealing faces, EN 558 overall length, and 25 mm lift; constructed with EPDM sealing material, weighs 3.789 kg, and has an overall length of 230 mm with M8 threaded connection. The valve accommodates a 63 mm bore size and 2 inch nominal pipe size.
With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161517007 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.67 inch (144.00 mm) |